The Amperite HDFA Series is an adjustable recycling time delay relay with a 10 ampere SPDT contact set for continuous ON/OFF cycling. It features a black plastic, epoxy-sealed enclosure measuring 2 x 2 x 3/4 inch with center hole mounting and 1/4 inch quick-connect male terminals. Input voltage options are 12V, 24V, and 120V AC or 12V, 24V, 48V, and 110V DC, with a maximum power requirement of 3 VA for AC and 3 watts for DC. The contacts switch up to 250 VAC and 30 VDC, with a minimum switching load of 10 mA at 5 VDC. Timing ranges for off and on periods span from 0.25 seconds to 24 hours across multiple configurable intervals.
TIME DELAY RELAY, SPDT, 10S, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.25s; Time Max:10s; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16C1878 |
| Product Name | Time Delay Relay, Spdt, 10S, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |