Amperite Co. Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.25-10 sec. 120AA/AHDFA

Description
The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an isolated SPDT relay contact. Timing ranges are adjustable of a 100:1 span and cover 0.25 seconds to 100 minutes. Contact Rating: 10 amperes maximum @ 250 VAC or 30 VDC. Operating Temperature Range: –40°C to +65°C. Mounting: Single center hole mount. Timing Cycle Interrupt Transfer: None.
Description
The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an isolated SPDT relay contact. Timing ranges are adjustable of a 100:1 span and cover 0.25 seconds to 100 minutes. Contact Rating: 10 amperes maximum @ 250 VAC or 30 VDC. Operating Temperature Range: –40°C to +65°C. Mounting: Single center hole mount. Timing Cycle Interrupt Transfer: None.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.25-10 sec. - 70200209 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.25-10 sec.
70200209
Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.25-10 sec. 70200209
The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an isolated SPDT relay contact. Timing ranges are adjustable of a 100:1 span and cover 0.25 seconds to 100 minutes. Contact Rating: 10 amperes maximum @ 250 VAC or 30 VDC. Operating Temperature Range: –40°C to +65°C. Mounting: Single center hole mount. Timing Cycle Interrupt Transfer: None.

The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an isolated SPDT relay contact. Timing ranges are adjustable of a 100:1 span and cover 0.25 seconds to 100 minutes. Contact Rating: 10 amperes maximum @ 250 VAC or 30 VDC. Operating Temperature Range: –40°C to +65°C. Mounting: Single center hole mount. Timing Cycle Interrupt Transfer: None.

Supplier's Site
AMPT Time Delay - 120AA/AHDFA - Galco Industrial Electronics
Madison Heights, MI, United States
AMPT Time Delay
120AA/AHDFA
AMPT Time Delay 120AA/AHDFA
Adjustable Flasher, HDFA Series

Adjustable Flasher, HDFA Series

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 70200209 120AA/AHDFA
Product Name Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.25-10 sec. AMPT Time Delay
Approvals / Ratings UL, CSA
Operating Temperature -40 to 158 F (-40 to 70 C)
Timer Type Flasher
Minimum 0.2500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 160228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
One Shot High Performance Timing Relay - 700-FSD3FZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details