The Amperite SEQ series is a solid-state sequential relay designed to alternately switch two to four loads in a repeating cycle with timing from milliseconds to minutes. This variant operates on 120 VAC and features a fixed 32-minute ON time per load, as indicated by the part number coding. It includes a 2.5 x 2.5 x 0.75 inch epoxy-sealed enclosure with center-hole mounting and 1/4-inch quick-connect terminals. Load switching is handled by solid-state devices with a 5-ampere current rating and a voltage drop of 1.75 volts RMS or less at full load. The device consumes 3 VA or less and operates within a temperature range of -30°C to 70°C.
TIME DELAY RELAY, SPST-NO, 32MIN, 120VAC; Relay Mounting:Panel Mount; Load Current:5A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:120V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 10R1575 |
| Product Name | Time Delay Relay, Spst-No, 32Min, 120Vac; Relay Mounting Amperite |
| Application Type | Latching |