The Amperite STB Series is a solid-state triggered delay-on-release relay with 100% solid state circuitry and no moving parts, designed for timing applications requiring delays from milliseconds to hours. It features a 2-ampere continuous load current with a maximum inrush of 20 amperes and a voltage drop of 2.5 volts RMS or less at rated current. The device operates on AC or DC input voltages, including 120V AC with a range of 105V to 130V. Timing is factory fixed at 100 seconds, with a tolerance of ±10% and repeatability of 2%. The unit is mounted in a 2 × 2 × 3/4 inch black plastic, epoxy-sealed enclosure with center hole mounting and four or six 1/4 inch quick-connect male terminals.
TIME DELAY RELAY SPST-NO, 100SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 16C1881 |
| Product Name | Time Delay Relay Spst-No, 100Sec, 120Vac; Relay Mounting Amperite |
| Application Type | Latching |