Amperite Co. Time Delay Relay Spst-No, 100Min, 120Vac; Relay Mounting Amperite 120A1-100MST1A

Description
TIME DELAY RELAY SPST-NO, 100MIN, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:105V; Contact Current:2A
Datasheet
Description
TIME DELAY RELAY SPST-NO, 100MIN, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:105V; Contact Current:2A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay Spst-No, 100Min, 120Vac; Relay Mounting Amperite - 98H1018 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay Spst-No, 100Min, 120Vac; Relay Mounting Amperite
98H1018
Time Delay Relay Spst-No, 100Min, 120Vac; Relay Mounting Amperite 98H1018
TIME DELAY RELAY SPST-NO, 100MIN, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:105V; Contact Current:2A

TIME DELAY RELAY SPST-NO, 100MIN, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:105V; Contact Current:2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 98H1018
Product Name Time Delay Relay Spst-No, 100Min, 120Vac; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.D1 - Hockey puck Solid State Relay - 77D190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - 39-G3VM-61MT(TR01)DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
1/5-Size Relays - 1-1617088-7 - TE Connectivity
Specs
Mounting PCBoard; Printed Circuit Board
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3 suppliers
Solid State Interface Relays - 3340294 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details