The Amperite DFA series is an adjustable recycling timer with DPDT relay contacts rated for 10A at 240V AC resistive and 15A at 120V AC resistive, with a silver-cadmium oxide contact material. It features two knob-adjustable potentiometers for setting off and on times within a 100:1 range, including the 0.25 to 25 second range specified for the 120A B/B DFA variant. The unit operates on 12V to 120V AC or DC input, with a power requirement of 3 VA or less. It has an 8-pin octal plug or 11-pin spade terminal option, a white plastic enclosure, and operates within a temperature range of -45°C to +70°C. The device meets UL File #E96739 and CSA File #LR62586-5 standards.
TIME DELAY RELAY, DPDT, 25S, 240VAC; Contact Voltage VDC:-; Time Min:0.25s; Time Max:25s; Product Range:DFA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92F3385 |
| Product Name | Time Delay Relay, Dpdt, 25S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |