The Amperite DFA series is a solid-state adjustable recycling timer with DPDT (2 form C) relay contacts rated for 10A at 240V AC resistive and 15A at 120V AC resistive, and a 1/2 HP rating at 250V AC. The device features user-adjustable off and on times over a 100:1 range, with standard timing intervals including 0.1 to 10 seconds. It accepts 12V to 120V AC input, operates from -45°C to +70°C, and uses an 8-pin octal plug or 11-pin spade terminals. The enclosure is a white plastic case, weighing approximately 4 oz. It meets UL File #E96739 (M) and CSA File #LR62586-5 standards. Initial dielectric strength is 1000V RMS between open contacts and 1500V RMS between contacts and coil.
TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:DFA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92F3376 |
| Product Name | Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |