The DOD Series time delay relay is a DPDT (2 form C) solid state device with 4 ampere isolated contacts, designed to initiate a timing cycle upon removal of input voltage and de-energize after the delay. It features a black plastic enclosure with 8-pin octal plug termination and weighs approximately 114g. The 120A.6-60SDOD variant operates on 120V AC, with a fixed timing delay of 60 seconds. It has a switching capacity of 4A at 250V AC, a contact voltage rating of 48V DC, and meets UL File #E96739 and CSA File #LR62586. The ambient temperature range is -40°C to +65°C.
TIME DELAY RELAY, DPDT, 60S, 250VAC; Contact Voltage VDC:48VDC; Time Min:0.6s; Time Max:60s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F055 |
| Product Name | Time Delay Relay, Dpdt, 60S, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |