Amperite Co. Time Delay Relay Spst-No 102.3Sec 120Vac; Relay Mounting Amperite 120A.2-102.3SST1D

Description
TIME DELAY RELAY SPST-NO 102.3SEC 120VAC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:105V; Contact Current:3A
Datasheet
Description
TIME DELAY RELAY SPST-NO 102.3SEC 120VAC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:105V; Contact Current:3A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay Spst-No 102.3Sec 120Vac; Relay Mounting Amperite - 29K8893 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay Spst-No 102.3Sec 120Vac; Relay Mounting Amperite
29K8893
Time Delay Relay Spst-No 102.3Sec 120Vac; Relay Mounting Amperite 29K8893
TIME DELAY RELAY SPST-NO 102.3SEC 120VAC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:105V; Contact Current:3A

TIME DELAY RELAY SPST-NO 102.3SEC 120VAC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:105V; Contact Current:3A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 29K8893
Product Name Time Delay Relay Spst-No 102.3Sec 120Vac; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA3054NPBF - 1090755-PVA3054NPBF - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details