Amperite Co. Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 4A;Ctrl-V 120AC;PCB Mnt;8 Pin 120A.1-10SDOD

Description
The DOD Series has analog circuitry with DPDT relay output. True delay-on-dropout timing mode. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 4 A at 250 VAC. Operating Temperature Range: –40°C to +65°C. Mounting: 8-pin octal style plug. Spade terminal style available.
Description
The DOD Series has analog circuitry with DPDT relay output. True delay-on-dropout timing mode. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 4 A at 250 VAC. Operating Temperature Range: –40°C to +65°C. Mounting: 8-pin octal style plug. Spade terminal style available.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 4A;Ctrl-V 120AC;PCB Mnt;8 Pin - 70200173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 4A;Ctrl-V 120AC;PCB Mnt;8 Pin
70200173
Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 4A;Ctrl-V 120AC;PCB Mnt;8 Pin 70200173
The DOD Series has analog circuitry with DPDT relay output. True delay-on-dropout timing mode. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 4 A at 250 VAC. Operating Temperature Range: –40°C to +65°C. Mounting: 8-pin octal style plug. Spade terminal style available.

The DOD Series has analog circuitry with DPDT relay output. True delay-on-dropout timing mode. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 4 A at 250 VAC. Operating Temperature Range: –40°C to +65°C. Mounting: 8-pin octal style plug. Spade terminal style available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200173
Product Name Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 4A;Ctrl-V 120AC;PCB Mnt;8 Pin
Mounting PC Board
Approvals / Ratings UL, CSA
Operating Temperature -40 to 149 F (-40 to 65 C)
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC10200U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 3549520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details