The Amperite DOD Series is a DPDT (2 form C) time delay relay with 4 ampere contact rating, designed for delay-on-dropout operation. It operates on input voltages of 12V, 24V, or 120V AC or 12V, 24V, 48V, or 110V DC with a power requirement of 2 VA or less for AC units and 2 Watts or less for DC units. The relay features gold clad silver alloy contacts rated for 1000 VA maximum switching power, 250V AC, and 48V DC, with an expected electrical life of 100,000 operations at 4A 250V AC. Timing for this variant is fixed at 10 seconds. The device is housed in a black plastic case with 8-pin octal plug termination and has an operating temperature range of -40°C to +65°C. It is certified to UL File #E96739 and CSA File #LR62586.
TIME DELAY RELAY, DPDT, 10S, 250VAC; Contact Voltage VDC:48VDC; Time Min:0.1s; Time Max:10s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F054 |
| Product Name | Time Delay Relay, Dpdt, 10S, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |