The Amperite SWDC Series is a delay-on-operate time delay relay with DPDT contacts rated for 10A at 240V AC and 15A at 120V AC resistive loads. It uses a 10-position DIP switch for timing adjustment across three standard ranges: 0.1s to 102s, 1s to 1023s, and 10s to 10230s, with a resolution of 1 part in 1023 and a tolerance of ±2%. The relay features silver-cadmium oxide contacts, a white or black plastic enclosure, and is available with 8-pin octal plug or 11-pin spade terminal termination. Operating temperature ranges from -40°C to +65°C, with storage from -60°C to +105°C. Input voltages include 12V, 24V, and 120V AC, with a power requirement of 3VA or less. It is certified to UL File #E96739(M) and CSA File #LR62586.
TIME DELAY RELAY, DPDT, 102S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:102s; Product Range:SWDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B826 |
| Product Name | Time Delay Relay, Dpdt, 102S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |