The Amperite G Series time delay relay is a hermetically sealed thermal device with a 3A resistive contact rating at 115V AC, featuring a single form A (SPST-NO) contact for delay-on-make operation and a form B (SPST-NC) contact for delay-on-break operation. It operates on 90 to 130V AC or DC input with approximately 2.0W power consumption. The relay has a fixed 60-second initial delay and a reset delay, with timing tolerance of ±20% and repeatability of ±5%. It is available in a 9-pin miniature glass envelope with octal style also offered. Operating and storage temperature range is -55°C to +80°C. Contact material is silver cadmium oxide with a minimum life of 500,000 operations at rated load. The device meets UL File #E96739 (M).
TIME DELAY RELAY, SPST-NO, 60S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:60s; Product Range:G Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B349 |
| Product Name | Time Delay Relay, Spst-No, 60S, 115Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |