The Amperite G Series time delay relay is a hermetically sealed thermal device with a 3A resistive contact rating at 115V AC, designed for delay-on-make or delay-on-break timing. It features a single form A SPST-NO contact and operates on AC or DC input voltages from 6V to 115V. The 115NO60 variant provides a fixed 60-second initial delay, with timing tolerance of ±20% and repeatability of ±5%. It has a 500,000-operation lifespan at rated load and a temperature range of -55°C to +80°C. The relay is enclosed in an octal-style glass envelope and meets UL File #E96739 (M).
TIME DELAY RELAY, SPST-NO, 60S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:G Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B345 |
| Product Name | Time Delay Relay, Spst-No, 60S, 115Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |