Amperite Co. Time Delay Relay, Spst-No, 5S; Contact Voltage Vdc Amperite 115ANO5C

Description
TIME DELAY RELAY, SPST-NO, 5S; Contact Voltage VDC:60V; Time Min:100ms; Time Max:5s; Product Range:C Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:125V
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 5S; Contact Voltage VDC:60V; Time Min:100ms; Time Max:5s; Product Range:C Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 5S; Contact Voltage Vdc Amperite - 28B070 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 5S; Contact Voltage Vdc Amperite
28B070
Time Delay Relay, Spst-No, 5S; Contact Voltage Vdc Amperite 28B070
TIME DELAY RELAY, SPST-NO, 5S; Contact Voltage VDC:60V; Time Min:100ms; Time Max:5s; Product Range:C Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:125V

TIME DELAY RELAY, SPST-NO, 5S; Contact Voltage VDC:60V; Time Min:100ms; Time Max:5s; Product Range:C Series; Contact Configuration:SPST-NO; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:125V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B070
Product Name Time Delay Relay, Spst-No, 5S; Contact Voltage Vdc Amperite
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details