Amperite Co. Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 115AC;Vol-Rtg 110-120AC/DC;Pnl-Mnt 115AF60D

Description
The D Series are solid state analog flashing devices. No moving parts to wear out. 2 amp rating. Output: AC units — TRIAC; DC units — transistor. Compact size. 3-terminal configuration. No current leakage to load. Fixed flash rates. Duty Cycle: 50%. UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.
Description
The D Series are solid state analog flashing devices. No moving parts to wear out. 2 amp rating. Output: AC units — TRIAC; DC units — transistor. Compact size. 3-terminal configuration. No current leakage to load. Fixed flash rates. Duty Cycle: 50%. UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 115AC;Vol-Rtg 110-120AC/DC;Pnl-Mnt - 70200141 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 115AC;Vol-Rtg 110-120AC/DC;Pnl-Mnt
70200141
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 115AC;Vol-Rtg 110-120AC/DC;Pnl-Mnt 70200141
The D Series are solid state analog flashing devices. No moving parts to wear out. 2 amp rating. Output: AC units — TRIAC; DC units — transistor. Compact size. 3-terminal configuration. No current leakage to load. Fixed flash rates. Duty Cycle: 50%. UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

The D Series are solid state analog flashing devices. No moving parts to wear out. 2 amp rating. Output: AC units — TRIAC; DC units — transistor. Compact size. 3-terminal configuration. No current leakage to load. Fixed flash rates. Duty Cycle: 50%. UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200141
Product Name Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 115AC;Vol-Rtg 110-120AC/DC;Pnl-Mnt
Mounting Panel
Approvals / Ratings UL, CSA
Operating Temperature -9.4 to 140 F (-23 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Tube Base Dial Timing Relay - 700-HRT6TTU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details