The Amperite DF Series solid state flasher is a 2A, 120V AC/DC rated timing device with no moving parts, designed for on/off recycling at factory-fixed rates from 2 to 1000 flashes per minute. It operates universally on 24-120V AC or DC, draws less than 3W, and features a black plastic enclosure with .250 inch quick connect terminals. The unit is panel mountable via a single screw and measures approximately 2 oz (56g). The 115AF60D variant, configured for 115V AC input and 60 FPM flash rate, is a standard model within this series, with a ±10% flash rate tolerance and an operating temperature range of -23°C to +60°C. UL and CSA listings are applicable.
SOLID STATE FLASHER SPST-NO 60FPM 115VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:115V; Control Voltage DC Max:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 51F2414 |
| Product Name | Solid State Flasher Spst-No 60Fpm 115Vac; Relay Mounting Amperite |
| Application Type | Latching |