Amperite Co. Solid State Flasher Spst-No 30Fpm 115Vac; Relay Mounting Amperite 115AF30D

Description
SOLID STATE FLASHER SPST-NO 30FPM 115VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:115V; Control Voltage DC Max:
Datasheet
Description
SOLID STATE FLASHER SPST-NO 30FPM 115VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:115V; Control Voltage DC Max:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Flasher Spst-No 30Fpm 115Vac; Relay Mounting Amperite - 51F2413 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Flasher Spst-No 30Fpm 115Vac; Relay Mounting Amperite
51F2413
Solid State Flasher Spst-No 30Fpm 115Vac; Relay Mounting Amperite 51F2413
SOLID STATE FLASHER SPST-NO 30FPM 115VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:115V; Control Voltage DC Max:

SOLID STATE FLASHER SPST-NO 30FPM 115VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:115V; Control Voltage DC Max:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 51F2413
Product Name Solid State Flasher Spst-No 30Fpm 115Vac; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
View Details
Solid State Relays - 2946-859-706-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 9187008 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details