The SWUDC Series is a time delay relay with four timing modes and a DPDT (2 form C) contact arrangement rated for 10 A at 240 V AC and 15 A at 30 V DC resistive. Timing ranges from 0.1 seconds to 77.5 hours are set via a binary-coded dip switch and potentiometer. It accepts input voltages of 12 V, 24 V AC/DC, 48 V DC, 110 V DC, or 120 V AC, with power consumption under 3 VA (AC) or 3 W (DC). The relay includes a 1 J MOV for transient protection and polarity protection on DC inputs. It has an 11-pin octal plug or spade terminals, a white plastic enclosure, and operates from -45°C to +70°C. UL and CSA listed.
TIME DELAY RELAY, DPDT, 77.5H, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:77.5h; Product Range:SWUDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41M1667 |
| Product Name | Time Delay Relay, Dpdt, 77.5H, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |