Amperite Co. Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Amperite 110DPR1-120C

Description
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Description
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite CR10 Series is a triggered delay on release time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC and 15A at 30V DC. It features solid state analog circuitry, a black plastic enclosure, and 11-pin octal-style termination. It operates from -45°C to +70°C and has a mechanical life of 10 million operations. This variant has a factory preset timing of 120 seconds and is designed for 120V AC input.

Datasheet Summary
Powered by GS/AI

The Amperite CR10 Series is a triggered delay on release time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC and 15A at 30V DC. It features solid state analog circuitry, a black plastic enclosure, and 11-pin octal-style termination. It operates from -45°C to +70°C and has a mechanical life of 10 million operations. This variant has a factory preset timing of 120 seconds and is designed for 120V AC input.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Amperite - 93F2745 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Amperite
93F2745
Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Amperite 93F2745
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 93F2745
Product Name Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Type 20.21 - Modular step relays 16A - 202180244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details