Microchip Technology, Inc. Zigbee Module AT86RF231-ZF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zigbee Module - AT86RF231-ZF - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
AT86RF231-ZF
Zigbee Module AT86RF231-ZF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Transceiver, 2.48Ghz, -40 To 125Deg C; Frequency Min Microchip - 99AC8865 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.48Ghz, -40 To 125Deg C; Frequency Min Microchip
99AC8865
Rf Transceiver, 2.48Ghz, -40 To 125Deg C; Frequency Min Microchip 99AC8865
RF TRANSCEIVER, 2.48GHZ, -40 TO 125DEG C; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage RoHS Compliant: Yes

RF TRANSCEIVER, 2.48GHZ, -40 TO 125DEG C; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip - 68T4734 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip
68T4734
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip 68T4734
RF TRANSCEIVER, 2.405GHz to 2.48GHz, QFN-32; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Data Rate:2Mbps RoHS Compliant: Yes

RF TRANSCEIVER, 2.405GHz to 2.48GHz, QFN-32; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Data Rate:2Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF231-ZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF231-ZF
RF and Wireless - RF Transceiver ICs AT86RF231-ZF
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers RF Transceivers
Product Number AT86RF231-ZF 99AC8865 68T4734 AT86RF231-ZF
Product Name Zigbee Module Rf Transceiver, 2.48Ghz, -40 To 125Deg C; Frequency Min Microchip Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip RF and Wireless - RF Transceiver ICs
Features RoHS RoHS
Operating Frequency 2405 to 2480 MHz 2405 to 2480 MHz 2400 MHz
Supply Current 14 mA 14 mA 10.3 to 12.3 mA
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details
Zigbee Module - ATSAMR21G17A-MUT - Richardson RFPD
Microchip Technology, Inc.
Specs
Sensitivity -99 dBm
Output Power 4 dBm
View Details
2 suppliers