Amp-Line Corp. Digital Panel Mount DC Volt Meter AL-DCVM-025

Description
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.
Datasheet
Description
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Mount DC Volt Meter - AL-DCVM-025 - Amp-Line Corp.
West Nyack, NY, USA
Digital Panel Mount DC Volt Meter
AL-DCVM-025
Digital Panel Mount DC Volt Meter AL-DCVM-025
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.

The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Digital Panel Meters
Product Number AL-DCVM-025
Product Name Digital Panel Mount DC Volt Meter
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details