Amp-Line Corp. Digital Panel Mount AC Amp Meter AL-ACCM-016

Description
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.
Datasheet
Description
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Mount AC Amp Meter - AL-ACCM-016 - Amp-Line Corp.
West Nyack, NY, USA
Digital Panel Mount AC Amp Meter
AL-ACCM-016
Digital Panel Mount AC Amp Meter AL-ACCM-016
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.

The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Digital Panel Meters
Product Number AL-ACCM-016
Product Name Digital Panel Mount AC Amp Meter
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details