Amongo Technology Co., Ltd. 43 Inch Bezel-Free PCAP Industrial Panel PC with touchscreen AMG-43PPC01T1

Description
The 43 inch industrial panel pc AMG-43PPC01T1 offered by Amongo is designed for customer with the following characters: Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles; High performance Intel processor with efficient fan-less cooling system to reduce both the lifting of dust and maintenance costs for customers; Industrial-grade components adopted to ensure 24/7 continuously running; Bezel-less pcap touchscreen, rapid touch response, better user experience; IP65 front protection, dustproof, built to enhance and manage all industrial processes; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock; Different mounting options: VESA mount, embedded mount, floor standing etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for demanding industrial applications; Passed necessary certificates like UL,CE, RoHS, and ISO 9001 and 14001 etc.;
Description
The 43 inch industrial panel pc AMG-43PPC01T1 offered by Amongo is designed for customer with the following characters: Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles; High performance Intel processor with efficient fan-less cooling system to reduce both the lifting of dust and maintenance costs for customers; Industrial-grade components adopted to ensure 24/7 continuously running; Bezel-less pcap touchscreen, rapid touch response, better user experience; IP65 front protection, dustproof, built to enhance and manage all industrial processes; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock; Different mounting options: VESA mount, embedded mount, floor standing etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for demanding industrial applications; Passed necessary certificates like UL,CE, RoHS, and ISO 9001 and 14001 etc.;

Suppliers

Company
Product
Description
Supplier Links
43 Inch Bezel-Free PCAP Industrial Panel PC with touchscreen - AMG-43PPC01T1 - Amongo Technology Co., Ltd.
Shenzhen, China
43 Inch Bezel-Free PCAP Industrial Panel PC with touchscreen
AMG-43PPC01T1
43 Inch Bezel-Free PCAP Industrial Panel PC with touchscreen AMG-43PPC01T1
The 43 inch industrial panel pc AMG-43PPC01T1 offered by Amongo is designed for customer with the following characters: Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles; High performance Intel processor with efficient fan-less cooling system to reduce both the lifting of dust and maintenance costs for customers; Industrial-grade components adopted to ensure 24/7 continuously running; Bezel-less pcap touchscreen, rapid touch response, better user experience; IP65 front protection, dustproof, built to enhance and manage all industrial processes; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock; Different mounting options: VESA mount, embedded mount, floor standing etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for demanding industrial applications; Passed necessary certificates like UL,CE, RoHS, and ISO 9001 and 14001 etc.;

The 43 inch industrial panel pc AMG-43PPC01T1 offered by Amongo is designed for customer with the following characters:

  • Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles;
  • High performance Intel processor with efficient fan-less cooling system to reduce both the lifting of dust and maintenance costs for customers;
  • Industrial-grade components adopted to ensure 24/7 continuously running;
  • Bezel-less pcap touchscreen, rapid touch response, better user experience;
  • IP65 front protection, dustproof, built to enhance and manage all industrial processes;
  • Option of tempered glass for vandal proof function;
  • Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock;
  • Different mounting options: VESA mount, embedded mount, floor standing etc.
  • Supporting various operation system of Windows, Android, Linux etc.;
  • Meet with reliability test for demanding industrial applications;
  • Passed necessary certificates like UL,CE, RoHS, and ISO 9001 and 14001 etc.;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Computers
Product Number AMG-43PPC01T1
Product Name 43 Inch Bezel-Free PCAP Industrial Panel PC with touchscreen
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer - CL210G-11 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Pentium
Speed 1100 MHz
View Details