Amongo Technology Co., Ltd. 32 Inch VESA Wall Mount Industrial Panel PC with touch AMG-32PPC01T3

Description
The industrial grade chassis or vesa mount panel PC AMG-32PPC01T3 made by Amongo is designed with benefits listed below: Industrial grade LCD panels with long lifespan, low power consumption; Reliable Intel processor and other high-end components to ensure long-lasting working; Equipped with multi-touch PCAP touchscreen, true flat surface; Designed with robust metal or aluminum or stainless steel enclosure for front IP rating, dust proof, vandal proof etc.; Survive in extremely harsh and sensitive environments Independent laboratories certify compliance, passed tests for reliability, anti-shock, anti-vibrations; Ultimate customized solution for industrial embedded computing;
Description
The industrial grade chassis or vesa mount panel PC AMG-32PPC01T3 made by Amongo is designed with benefits listed below: Industrial grade LCD panels with long lifespan, low power consumption; Reliable Intel processor and other high-end components to ensure long-lasting working; Equipped with multi-touch PCAP touchscreen, true flat surface; Designed with robust metal or aluminum or stainless steel enclosure for front IP rating, dust proof, vandal proof etc.; Survive in extremely harsh and sensitive environments Independent laboratories certify compliance, passed tests for reliability, anti-shock, anti-vibrations; Ultimate customized solution for industrial embedded computing;

Suppliers

Company
Product
Description
Supplier Links
32 Inch VESA Wall Mount Industrial Panel PC with touch - AMG-32PPC01T3 - Amongo Technology Co., Ltd.
Shenzhen, China
32 Inch VESA Wall Mount Industrial Panel PC with touch
AMG-32PPC01T3
32 Inch VESA Wall Mount Industrial Panel PC with touch AMG-32PPC01T3
The industrial grade chassis or vesa mount panel PC AMG-32PPC01T3 made by Amongo is designed with benefits listed below: Industrial grade LCD panels with long lifespan, low power consumption; Reliable Intel processor and other high-end components to ensure long-lasting working; Equipped with multi-touch PCAP touchscreen, true flat surface; Designed with robust metal or aluminum or stainless steel enclosure for front IP rating, dust proof, vandal proof etc.; Survive in extremely harsh and sensitive environments Independent laboratories certify compliance, passed tests for reliability, anti-shock, anti-vibrations; Ultimate customized solution for industrial embedded computing;

The industrial grade chassis or vesa mount panel PC AMG-32PPC01T3 made by Amongo is designed with benefits listed below:

  • Industrial grade LCD panels with long lifespan, low power consumption;
  • Reliable Intel processor and other high-end components to ensure long-lasting working;
  • Equipped with multi-touch PCAP touchscreen, true flat surface;
  • Designed with robust metal or aluminum or stainless steel enclosure for front IP rating, dust proof, vandal proof etc.;
  • Survive in extremely harsh and sensitive environments
  • Independent laboratories certify compliance, passed tests for reliability, anti-shock, anti-vibrations;
  • Ultimate customized solution for industrial embedded computing;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Computers
Product Number AMG-32PPC01T3
Product Name 32 Inch VESA Wall Mount Industrial Panel PC with touch
Computer Type Desktop, Stand Alone or Tower
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-52 Industrial Fanless Intel 8th Gen Core Embedded NUC With Dual LAN - ML100G-52 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Core
Main Memory 32.00 GB
View Details
12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details