Amongo Technology Co., Ltd. 15.6" Multi-Point Capacitive Touch Monitor with widescreen AMG-15OPTE01T2

Description
Amongo's newly launched AMG-15OPTE01T2 is designed to be applied in self-service kiosks for public areas. This innovative monitor is featured as below : Branded LCD panels with perfect image quality and wide viewing angles; Own patented A/D boards with various interface port as VGA/DVI/HDMI/DP etc; Built with industrial-grade components to withstand harsh environments and run 24/7; Molded side frame integrated with latest capacitive touch screen to meet front IP65 ensuring it stays dust-proof and water-resistant; Side fame color optional: black, white Thickness of glass cover is optional for vandal proof application; Customization solution available;
Description
Amongo's newly launched AMG-15OPTE01T2 is designed to be applied in self-service kiosks for public areas. This innovative monitor is featured as below : Branded LCD panels with perfect image quality and wide viewing angles; Own patented A/D boards with various interface port as VGA/DVI/HDMI/DP etc; Built with industrial-grade components to withstand harsh environments and run 24/7; Molded side frame integrated with latest capacitive touch screen to meet front IP65 ensuring it stays dust-proof and water-resistant; Side fame color optional: black, white Thickness of glass cover is optional for vandal proof application; Customization solution available;

Suppliers

Company
Product
Description
Supplier Links
15.6
Shenzhen, China
15.6" Multi-Point Capacitive Touch Monitor with widescreen
AMG-15OPTE01T2
15.6" Multi-Point Capacitive Touch Monitor with widescreen AMG-15OPTE01T2
Amongo's newly launched AMG-15OPTE01T2 is designed to be applied in self-service kiosks for public areas. This innovative monitor is featured as below : Branded LCD panels with perfect image quality and wide viewing angles; Own patented A/D boards with various interface port as VGA/DVI/HDMI/DP etc; Built with industrial-grade components to withstand harsh environments and run 24/7; Molded side frame integrated with latest capacitive touch screen to meet front IP65 ensuring it stays dust-proof and water-resistant; Side fame color optional: black, white Thickness of glass cover is optional for vandal proof application; Customization solution available;

Amongo's newly launched AMG-15OPTE01T2 is designed to be applied in self-service kiosks for public areas. This innovative monitor is featured as below :

  • Branded LCD panels with perfect image quality and wide viewing angles;
  • Own patented A/D boards with various interface port as VGA/DVI/HDMI/DP etc;
  • Built with industrial-grade components to withstand harsh environments and run 24/7;
  • Molded side frame integrated with latest capacitive touch screen to meet front IP65 ensuring it stays dust-proof and water-resistant;
  • Side fame color optional: black, white
  • Thickness of glass cover is optional for vandal proof application;
  • Customization solution available;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number AMG-15OPTE01T2
Product Name 15.6" Multi-Point Capacitive Touch Monitor with widescreen
Screen Type LCD or other Flat Panel Display
External Connections USB
Operating System Windows 7/8/10 / Linux(optional)
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Screen Type LCD or other Flat Panel Display
View Details
Visu Panel - Control Panel - 762-4202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details