Amongo Technology Co., Ltd. 13.3" PCAP Touch Industrial Panel PC with true flat surface AMG-13PPC02T1

Description
The 13.3 inch industrial panel pc AMG-13PPC02T1 from Amongo is made to meet with customers’ requirement with below benefits: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles; Fan-less cooling system and low power consumption with Intel processor; Zero bezel projective capacitive touchscreen, rapid touch response; Edge-to-edge design true flat surface design, bezel free, slim appearance; Easy to clean and maintain, front IP 65 waterproof, dust proof; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh environment, anti-vibration, anti-shock; Various mounting options: VESA mount, embedded mount etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for industrial applications; Passed necessary certificates like CE, RoHS, and ISO system etc.;
Description
The 13.3 inch industrial panel pc AMG-13PPC02T1 from Amongo is made to meet with customers’ requirement with below benefits: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles; Fan-less cooling system and low power consumption with Intel processor; Zero bezel projective capacitive touchscreen, rapid touch response; Edge-to-edge design true flat surface design, bezel free, slim appearance; Easy to clean and maintain, front IP 65 waterproof, dust proof; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh environment, anti-vibration, anti-shock; Various mounting options: VESA mount, embedded mount etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for industrial applications; Passed necessary certificates like CE, RoHS, and ISO system etc.;

Suppliers

Company
Product
Description
Supplier Links
13.3
Shenzhen, China
13.3" PCAP Touch Industrial Panel PC with true flat surface
AMG-13PPC02T1
13.3" PCAP Touch Industrial Panel PC with true flat surface AMG-13PPC02T1
The 13.3 inch industrial panel pc AMG-13PPC02T1 from Amongo is made to meet with customers’ requirement with below benefits: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles; Fan-less cooling system and low power consumption with Intel processor; Zero bezel projective capacitive touchscreen, rapid touch response; Edge-to-edge design true flat surface design, bezel free, slim appearance; Easy to clean and maintain, front IP 65 waterproof, dust proof; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh environment, anti-vibration, anti-shock; Various mounting options: VESA mount, embedded mount etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for industrial applications; Passed necessary certificates like CE, RoHS, and ISO system etc.;

The 13.3 inch industrial panel pc AMG-13PPC02T1 from Amongo is made to meet with customers’ requirement with below benefits:

  • High resolution TFT LCD panel from famous brand, with good image effect and wide view angles;
  • Fan-less cooling system and low power consumption with Intel processor;
  • Zero bezel projective capacitive touchscreen, rapid touch response;
  • Edge-to-edge design true flat surface design, bezel free, slim appearance;
  • Easy to clean and maintain, front IP 65 waterproof, dust proof;
  • Option of tempered glass for vandal proof function;
  • Robust casing and structure design to withstand the most harsh environment, anti-vibration, anti-shock;
  • Various mounting options: VESA mount, embedded mount etc.
  • Supporting various operation system of Windows, Android, Linux etc.;
  • Meet with reliability test for industrial applications;
  • Passed necessary certificates like CE, RoHS, and ISO system etc.;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Computers
Product Number AMG-13PPC02T1
Product Name 13.3" PCAP Touch Industrial Panel PC with true flat surface
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Helix 521 Fanless Low-Profile Industrial Automation Computer - HX521 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Industrial PCs - ARK1123C1504E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details