amixon GmbH Mixer Dryer and Vacuum Dryer VMT 4000

Description
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet
Description
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixer Dryer and Vacuum Dryer - VMT 4000 - amixon GmbH
Paderborn, Germany
Mixer Dryer and Vacuum Dryer
VMT 4000
Mixer Dryer and Vacuum Dryer VMT 4000
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.

Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels

The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade.

The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards.

Further characteristics of the mixer and vacuum dryer

  • This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor.
  • Spiral tools, arms and shaft are jacketed and heated.
  • This vacuum dryer guarantees quick and gentle drying results.
  • It can be used for moist powder, wet suspensions as well as liquids, paste and dough.
  • If the drying process requires deagglomeration, high speed cutting rotors may be installed.
  • The mixing device is driven from the top, using only a single top bearing.
  • The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Process Dryers
Product Number VMT 4000
Product Name Mixer Dryer and Vacuum Dryer
Equipment Type Vacuum Dryer
Unlock Full Specs
to access all available technical data

Similar Products

PowerDry™ Drying System -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
C Model Quick Silver® Flash Dryer - C1822.240.3500 - Intek Corporation
Specs
Equipment Type Flash / Pneumatic Dryer
Applications / Materials Handled Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
Energy Output / Consumption 3500 W
View Details
Vertical Cuttings Dryer -  - GN Solids control Co., Ltd.
GN Solids control Co., Ltd.
Specs
Applications / Materials Handled Slurries; Drill Cuttings
Feed Rate / Continuous Capacity 667 to 1667 lbs/min (18.14 to 45.35 metric tons/hr)
View Details
IPA VaporDryer -  - JST Manufacturing, Inc.
JST Manufacturing, Inc.
View Details