amixon GmbH Mixer Dryer and Vacuum Dryer VMT 400

Description
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet
Description
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixer Dryer and Vacuum Dryer - VMT 400 - amixon GmbH
Paderborn, Germany
Mixer Dryer and Vacuum Dryer
VMT 400
Mixer Dryer and Vacuum Dryer VMT 400
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.

Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels

The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade.

The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards.

Further characteristics of the mixer and vacuum dryer

  • This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor.
  • Spiral tools, arms and shaft are jacketed and heated.
  • This vacuum dryer guarantees quick and gentle drying results.
  • It can be used for moist powder, wet suspensions as well as liquids, paste and dough.
  • If the drying process requires deagglomeration, high speed cutting rotors may be installed.
  • The mixing device is driven from the top, using only a single top bearing.
  • The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number VMT 400
Product Name Mixer Dryer and Vacuum Dryer
Features Heating
Additional Capabilities Drying
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 14.1 cubic feet (399 liters)
Mixer Type Single Rotor
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 14100 GPH (14826 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Inline, High Shear Rotor-Stator Mixer - Series 400 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Media Type Liquids
View Details