amixon GmbH Mixer Dryer and Vacuum Dryer VMT 20000

Description
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet
Description
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixer Dryer and Vacuum Dryer - VMT 20000 - amixon GmbH
Paderborn, Germany
Mixer Dryer and Vacuum Dryer
VMT 20000
Mixer Dryer and Vacuum Dryer VMT 20000
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.

Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels

The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade.

The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3a-sanitary standards.

Further characteristics of the mixer and vacuum dryer

  • This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor.
  • Spiral tools, arms and shaft are jacketed and heated.
  • This vacuum dryer guarantees quick and gentle drying results.
  • It can be used for moist powder, wet suspensions as well as liquids, paste and dough.
  • If the drying process requires deagglomeration, high speed cutting rotors may be installed.
  • The mixing device is driven from the top, using only a single top bearing.
  • The single-shaft mixer dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number VMT 20000
Product Name Mixer Dryer and Vacuum Dryer
Features Heating
Additional Capabilities Drying
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 706 cubic feet (20000 liters)
Mixer Type Single Rotor
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
PowerMix Planetary Mixer - PDM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Lined or Coated; Programmable (optional feature); Explosion Proof (optional feature); Interchangeable Rotor
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details