amixon GmbH Vertical Single-Shaft Mixer / Ribbon Blender VM 1000

Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The ribbon blender is driven from the top, using only a single top bearing. The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.
Datasheet
Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The ribbon blender is driven from the top, using only a single top bearing. The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Single-Shaft Mixer / Ribbon Blender - VM 1000 - amixon GmbH
Paderborn, Germany
Vertical Single-Shaft Mixer / Ribbon Blender
VM 1000
Vertical Single-Shaft Mixer / Ribbon Blender VM 1000
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The ribbon blender is driven from the top, using only a single top bearing. The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.

Ideal mixing quality for dry, moist and viscous materials at variable filling levels

The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough.

Further characteristics of the single-shaft mixer / ribbon blender:

  • If the mixing process requires deagglomeration, high speed cutting rotors can be installed.
  • The ribbon blender is driven from the top, using only a single top bearing.
  • The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
  • Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number VM 1000
Product Name Vertical Single-Shaft Mixer / Ribbon Blender
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 35.3 cubic feet (1000 liters)
Mixer Type Ribbon; Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Triple Shaft Mixer - PVM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details