amixon GmbH Vertical Mixer / Vertical Twin-Shaft Mixer HM 400

Description
Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry powder, wet suspensions as well as liquids, paste and dough. The vertical mixer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the vertical mixer The clockwise driven spiral tools initiate a three-dimensional flow of the mixing goods creating a spiral upward movement on the peripheries and downward flow in the centres combined with horizontal cross flows. Vertical mixers can be used if a combination of heavy duty and very gentle mixing tasks have to be done subsequently. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. If the mixing process requires deagglomeration, high speed cutting rotors may be mounted. For dry, moist and viscous materials. Technical ideal mixing qualities can be guaranteed independent of: - filling level (10 to 100 % of the net volume) - rpm-value of the mixing tools - characteristics of the mixing goods (for example: different bulk densities, particle sizes, flow abilities) Each vertical mixing device is driven from the top, using only a single top bearing. The twin shaft mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
Datasheet
Description
Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry powder, wet suspensions as well as liquids, paste and dough. The vertical mixer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the vertical mixer The clockwise driven spiral tools initiate a three-dimensional flow of the mixing goods creating a spiral upward movement on the peripheries and downward flow in the centres combined with horizontal cross flows. Vertical mixers can be used if a combination of heavy duty and very gentle mixing tasks have to be done subsequently. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. If the mixing process requires deagglomeration, high speed cutting rotors may be mounted. For dry, moist and viscous materials. Technical ideal mixing qualities can be guaranteed independent of: - filling level (10 to 100 % of the net volume) - rpm-value of the mixing tools - characteristics of the mixing goods (for example: different bulk densities, particle sizes, flow abilities) Each vertical mixing device is driven from the top, using only a single top bearing. The twin shaft mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Mixer / Vertical Twin-Shaft Mixer - HM 400 - amixon GmbH
Paderborn, Germany
Vertical Mixer / Vertical Twin-Shaft Mixer
HM 400
Vertical Mixer / Vertical Twin-Shaft Mixer HM 400
Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry powder, wet suspensions as well as liquids, paste and dough. The vertical mixer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the vertical mixer The clockwise driven spiral tools initiate a three-dimensional flow of the mixing goods creating a spiral upward movement on the peripheries and downward flow in the centres combined with horizontal cross flows. Vertical mixers can be used if a combination of heavy duty and very gentle mixing tasks have to be done subsequently. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. If the mixing process requires deagglomeration, high speed cutting rotors may be mounted. For dry, moist and viscous materials. Technical ideal mixing qualities can be guaranteed independent of: - filling level (10 to 100 % of the net volume) - rpm-value of the mixing tools - characteristics of the mixing goods (for example: different bulk densities, particle sizes, flow abilities) Each vertical mixing device is driven from the top, using only a single top bearing. The twin shaft mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.

Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels

The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry powder, wet suspensions as well as liquids, paste and dough.

The vertical mixer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards.

Further characteristics of the vertical mixer

  • The clockwise driven spiral tools initiate a three-dimensional flow of the mixing goods creating a spiral upward movement on the peripheries and downward flow in the centres combined with horizontal cross flows.
  • Vertical mixers can be used if a combination of heavy duty and very gentle mixing tasks have to be done subsequently.
  • It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough.
  • If the mixing process requires deagglomeration, high speed cutting rotors may be mounted.
  • For dry, moist and viscous materials. Technical ideal mixing qualities can be guaranteed independent of:
    - filling level (10 to 100 % of the net volume)
    - rpm-value of the mixing tools
    - characteristics of the mixing goods (for example: different bulk densities, particle sizes, flow abilities)
  • Each vertical mixing device is driven from the top, using only a single top bearing.
  • The twin shaft mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number HM 400
Product Name Vertical Mixer / Vertical Twin-Shaft Mixer
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 14.1 cubic feet (399 liters)
Mixer Type Twin Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Powder Induction-Batch Mixer, Atmospheric Design - Series 100 SLIM - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Mixer Type Rotor-Stator
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details