amixon GmbH Vertical Mixer / Vertical Twin-Shaft Mixer HM 12000

Description
Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry powder, wet suspensions as well as liquids, paste and dough. The vertical mixer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the vertical mixer The clockwise driven spiral tools initiate a three-dimensional flow of the mixing goods creating a spiral upward movement on the peripheries and downward flow in the centres combined with horizontal cross flows. Vertical mixers can be used if a combination of heavy duty and very gentle mixing tasks have to be done subsequently. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. If the mixing process requires deagglomeration, high speed cutting rotors may be mounted. For dry, moist and viscous materials. Technical ideal mixing qualities can be guaranteed independent of: - filling level (10 to 100 % of the net volume) - rpm-value of the mixing tools - characteristics of the mixing goods (for example: different bulk densities, particle sizes, flow abilities) Each vertical mixing device is driven from the top, using only a single top bearing. The twin shaft mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
Datasheet
Description
Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry powder, wet suspensions as well as liquids, paste and dough. The vertical mixer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the vertical mixer The clockwise driven spiral tools initiate a three-dimensional flow of the mixing goods creating a spiral upward movement on the peripheries and downward flow in the centres combined with horizontal cross flows. Vertical mixers can be used if a combination of heavy duty and very gentle mixing tasks have to be done subsequently. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. If the mixing process requires deagglomeration, high speed cutting rotors may be mounted. For dry, moist and viscous materials. Technical ideal mixing qualities can be guaranteed independent of: - filling level (10 to 100 % of the net volume) - rpm-value of the mixing tools - characteristics of the mixing goods (for example: different bulk densities, particle sizes, flow abilities) Each vertical mixing device is driven from the top, using only a single top bearing. The twin shaft mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Mixer / Vertical Twin-Shaft Mixer - HM 12000 - amixon GmbH
Paderborn, Germany
Vertical Mixer / Vertical Twin-Shaft Mixer
HM 12000
Vertical Mixer / Vertical Twin-Shaft Mixer HM 12000
Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry powder, wet suspensions as well as liquids, paste and dough. The vertical mixer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the vertical mixer The clockwise driven spiral tools initiate a three-dimensional flow of the mixing goods creating a spiral upward movement on the peripheries and downward flow in the centres combined with horizontal cross flows. Vertical mixers can be used if a combination of heavy duty and very gentle mixing tasks have to be done subsequently. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. If the mixing process requires deagglomeration, high speed cutting rotors may be mounted. For dry, moist and viscous materials. Technical ideal mixing qualities can be guaranteed independent of: - filling level (10 to 100 % of the net volume) - rpm-value of the mixing tools - characteristics of the mixing goods (for example: different bulk densities, particle sizes, flow abilities) Each vertical mixing device is driven from the top, using only a single top bearing. The twin shaft mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.

Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels

The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry powder, wet suspensions as well as liquids, paste and dough.

The vertical mixer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards.

Further characteristics of the vertical mixer

  • The clockwise driven spiral tools initiate a three-dimensional flow of the mixing goods creating a spiral upward movement on the peripheries and downward flow in the centres combined with horizontal cross flows.
  • Vertical mixers can be used if a combination of heavy duty and very gentle mixing tasks have to be done subsequently.
  • It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough.
  • If the mixing process requires deagglomeration, high speed cutting rotors may be mounted.
  • For dry, moist and viscous materials. Technical ideal mixing qualities can be guaranteed independent of:
    - filling level (10 to 100 % of the net volume)
    - rpm-value of the mixing tools
    - characteristics of the mixing goods (for example: different bulk densities, particle sizes, flow abilities)
  • Each vertical mixing device is driven from the top, using only a single top bearing.
  • The twin shaft mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number HM 12000
Product Name Vertical Mixer / Vertical Twin-Shaft Mixer
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 424 cubic feet (12001 liters)
Mixer Type Twin Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

High Viscosity Double Helixx Mixer - DH-72 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Capacity (volumetric) 1.34 to 2.67 cubic feet (37.85 to 75.71 liters)
Mixer Type Homogenizer; Planetary
View Details
Laboratory Double Planetary Mixer - DPM Series - Charles Ross & Son Company
Specs
Operating Environment Laboratory
Operating System Batch
Features Variable; Explosion Proof (optional feature)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details