amixon GmbH Single-Shaft Mixer with Standard Drum / Powder Mixer EM 200

Description
For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer Technically ideal mixing quality; adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) Micro-fine admixture of liquid material; the mixer remains dry and clean Selection of filling level from 10% to 100% of working capacity Ideal discharging of residues; easy cleaning / sterilization (GMP Standard) Integration into your ERP System, mixing programs supplied by PLC A bar code scanner can be integrated for online documentation. You need a limited infrastructure only: manual fork lift, scale and some standard drums Function of the Single-shaft mixer A patented spiral mixing tool rearranges the mixing goods. There is an upward movement in the periphery and a downward movement caused by gravity in the centre of the mixing vessel. You can improve the cross flow by inclining the mixing vessel up to 25 degrees. This single-shaft mixer / powder mixer achieves technically ideal mixing qualities. Mixing goods can be dry, wet, suspended or pasty. According to the required processing / mixing result (either gentle or aggressive and dispersive) you can select the mode of operation: gentle blending, deagglomeration, wetting at low energy input, wetting at high energy input, agglomeration, drying, improving of solubility etc.
Datasheet
Description
For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer Technically ideal mixing quality; adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) Micro-fine admixture of liquid material; the mixer remains dry and clean Selection of filling level from 10% to 100% of working capacity Ideal discharging of residues; easy cleaning / sterilization (GMP Standard) Integration into your ERP System, mixing programs supplied by PLC A bar code scanner can be integrated for online documentation. You need a limited infrastructure only: manual fork lift, scale and some standard drums Function of the Single-shaft mixer A patented spiral mixing tool rearranges the mixing goods. There is an upward movement in the periphery and a downward movement caused by gravity in the centre of the mixing vessel. You can improve the cross flow by inclining the mixing vessel up to 25 degrees. This single-shaft mixer / powder mixer achieves technically ideal mixing qualities. Mixing goods can be dry, wet, suspended or pasty. According to the required processing / mixing result (either gentle or aggressive and dispersive) you can select the mode of operation: gentle blending, deagglomeration, wetting at low energy input, wetting at high energy input, agglomeration, drying, improving of solubility etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Shaft Mixer with Standard Drum / Powder Mixer - EM 200 - amixon GmbH
Paderborn, Germany
Single-Shaft Mixer with Standard Drum / Powder Mixer
EM 200
Single-Shaft Mixer with Standard Drum / Powder Mixer EM 200
For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer Technically ideal mixing quality; adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) Micro-fine admixture of liquid material; the mixer remains dry and clean Selection of filling level from 10% to 100% of working capacity Ideal discharging of residues; easy cleaning / sterilization (GMP Standard) Integration into your ERP System, mixing programs supplied by PLC A bar code scanner can be integrated for online documentation. You need a limited infrastructure only: manual fork lift, scale and some standard drums Function of the Single-shaft mixer A patented spiral mixing tool rearranges the mixing goods. There is an upward movement in the periphery and a downward movement caused by gravity in the centre of the mixing vessel. You can improve the cross flow by inclining the mixing vessel up to 25 degrees. This single-shaft mixer / powder mixer achieves technically ideal mixing qualities. Mixing goods can be dry, wet, suspended or pasty. According to the required processing / mixing result (either gentle or aggressive and dispersive) you can select the mode of operation: gentle blending, deagglomeration, wetting at low energy input, wetting at high energy input, agglomeration, drying, improving of solubility etc.

For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment

Mixer's field of application

  • Small production orders
  • Preparation of master batches
  • "Just-in-time" mixing jobs
  • Product development

Further characteristics of the single-shaft powder mixer

  • Technically ideal mixing quality; adjustable mixing intensity (from gentle homogenization to intensive deagglomeration)
  • Micro-fine admixture of liquid material; the mixer remains dry and clean
  • Selection of filling level from 10% to 100% of working capacity
  • Ideal discharging of residues; easy cleaning / sterilization (GMP Standard)
  • Integration into your ERP System, mixing programs supplied by PLC
  • A bar code scanner can be integrated for online documentation.
  • You need a limited infrastructure only: manual fork lift, scale and some standard drums

Function of the Single-shaft mixer

A patented spiral mixing tool rearranges the mixing goods. There is an upward movement in the periphery and a downward movement caused by gravity in the centre of the mixing vessel. You can improve the cross flow by inclining the mixing vessel up to 25 degrees. This single-shaft mixer / powder mixer achieves technically ideal mixing qualities. Mixing goods can be dry, wet, suspended or pasty. According to the required processing / mixing result (either gentle or aggressive and dispersive) you can select the mode of operation: gentle blending, deagglomeration, wetting at low energy input, wetting at high energy input, agglomeration, drying, improving of solubility etc.

Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number EM 200
Product Name Single-Shaft Mixer with Standard Drum / Powder Mixer
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 7.1 cubic feet (201 liters)
Mixer Type Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Medium Horsepower Turbine Mixers in Top & Side Entry - Series 30-100 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Food or Beverage Processing; Asphalt, Edible Oil, Distillery, and Food Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 67000 GPH (70451 ml/sec)
View Details