amixon GmbH Single-Shaft Mixer with Standard Drum / Powder Mixer EM 10

Description
For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer Technically ideal mixing quality; adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) Micro-fine admixture of liquid material; the mixer remains dry and clean Selection of filling level from 10% to 100% of working capacity Ideal discharging of residues; easy cleaning / sterilization (GMP Standard) Integration into your ERP System, mixing programs supplied by PLC A bar code scanner can be integrated for online documentation. You need a limited infrastructure only: manual fork lift, scale and some standard drums Function of the Single-shaft mixer A patented spiral mixing tool rearranges the mixing goods. There is an upward movement in the periphery and a downward movement caused by gravity in the centre of the mixing vessel. You can improve the cross flow by inclining the mixing vessel up to 25 degrees. This single-shaft mixer / powder mixer achieves technically ideal mixing qualities. Mixing goods can be dry, wet, suspended or pasty. According to the required processing / mixing result (either gentle or aggressive and dispersive) you can select the mode of operation: gentle blending, deagglomeration, wetting at low energy input, wetting at high energy input, agglomeration, drying, improving of solubility etc.
Datasheet
Description
For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer Technically ideal mixing quality; adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) Micro-fine admixture of liquid material; the mixer remains dry and clean Selection of filling level from 10% to 100% of working capacity Ideal discharging of residues; easy cleaning / sterilization (GMP Standard) Integration into your ERP System, mixing programs supplied by PLC A bar code scanner can be integrated for online documentation. You need a limited infrastructure only: manual fork lift, scale and some standard drums Function of the Single-shaft mixer A patented spiral mixing tool rearranges the mixing goods. There is an upward movement in the periphery and a downward movement caused by gravity in the centre of the mixing vessel. You can improve the cross flow by inclining the mixing vessel up to 25 degrees. This single-shaft mixer / powder mixer achieves technically ideal mixing qualities. Mixing goods can be dry, wet, suspended or pasty. According to the required processing / mixing result (either gentle or aggressive and dispersive) you can select the mode of operation: gentle blending, deagglomeration, wetting at low energy input, wetting at high energy input, agglomeration, drying, improving of solubility etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Shaft Mixer with Standard Drum / Powder Mixer - EM 10 - amixon GmbH
Paderborn, Germany
Single-Shaft Mixer with Standard Drum / Powder Mixer
EM 10
Single-Shaft Mixer with Standard Drum / Powder Mixer EM 10
For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer Technically ideal mixing quality; adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) Micro-fine admixture of liquid material; the mixer remains dry and clean Selection of filling level from 10% to 100% of working capacity Ideal discharging of residues; easy cleaning / sterilization (GMP Standard) Integration into your ERP System, mixing programs supplied by PLC A bar code scanner can be integrated for online documentation. You need a limited infrastructure only: manual fork lift, scale and some standard drums Function of the Single-shaft mixer A patented spiral mixing tool rearranges the mixing goods. There is an upward movement in the periphery and a downward movement caused by gravity in the centre of the mixing vessel. You can improve the cross flow by inclining the mixing vessel up to 25 degrees. This single-shaft mixer / powder mixer achieves technically ideal mixing qualities. Mixing goods can be dry, wet, suspended or pasty. According to the required processing / mixing result (either gentle or aggressive and dispersive) you can select the mode of operation: gentle blending, deagglomeration, wetting at low energy input, wetting at high energy input, agglomeration, drying, improving of solubility etc.

For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment

Mixer's field of application

  • Small production orders
  • Preparation of master batches
  • "Just-in-time" mixing jobs
  • Product development

Further characteristics of the single-shaft powder mixer

  • Technically ideal mixing quality; adjustable mixing intensity (from gentle homogenization to intensive deagglomeration)
  • Micro-fine admixture of liquid material; the mixer remains dry and clean
  • Selection of filling level from 10% to 100% of working capacity
  • Ideal discharging of residues; easy cleaning / sterilization (GMP Standard)
  • Integration into your ERP System, mixing programs supplied by PLC
  • A bar code scanner can be integrated for online documentation.
  • You need a limited infrastructure only: manual fork lift, scale and some standard drums

Function of the Single-shaft mixer

A patented spiral mixing tool rearranges the mixing goods. There is an upward movement in the periphery and a downward movement caused by gravity in the centre of the mixing vessel. You can improve the cross flow by inclining the mixing vessel up to 25 degrees. This single-shaft mixer / powder mixer achieves technically ideal mixing qualities. Mixing goods can be dry, wet, suspended or pasty. According to the required processing / mixing result (either gentle or aggressive and dispersive) you can select the mode of operation: gentle blending, deagglomeration, wetting at low energy input, wetting at high energy input, agglomeration, drying, improving of solubility etc.

Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number EM 10
Product Name Single-Shaft Mixer with Standard Drum / Powder Mixer
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 0.4000 cubic feet (11.33 liters)
Mixer Type Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1050 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 1200 to 13200 GPH (1262 to 13880 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Vertical Blender, Atmospheric Design - A Series - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Continuous; Cooling (optional feature); Heating (optional feature); Programmable (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details