amixon GmbH Conical Vertical Dryer AMT 15000

Description
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the conical vertical dryer and powder dryer This jacketed and vacuum rated version is an ideal conical mixer, vertical dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vertical dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer-dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet
Description
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the conical vertical dryer and powder dryer This jacketed and vacuum rated version is an ideal conical mixer, vertical dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vertical dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer-dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Vertical Dryer - AMT 15000 - amixon GmbH
Paderborn, Germany
Conical Vertical Dryer
AMT 15000
Conical Vertical Dryer AMT 15000
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the conical vertical dryer and powder dryer This jacketed and vacuum rated version is an ideal conical mixer, vertical dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vertical dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer-dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.

Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels

A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade.

The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards.

Further characteristics of the conical vertical dryer and powder dryer

  • This jacketed and vacuum rated version is an ideal conical mixer, vertical dryer, and reactor.
  • Spiral tools, arms and shaft are jacketed and heated.
  • This vertical dryer guarantees quick and gentle drying results.
  • It can be used for moist powder, wet suspensions as well as liquids, paste and dough.
  • If the drying process requires deagglomeration, high speed cutting rotors may be installed.
  • The mixing device is driven from the top, using only a single top bearing.
  • The single-shaft mixer-dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Process Dryers
Product Number AMT 15000
Product Name Conical Vertical Dryer
Equipment Type Vacuum Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
E Model Quick Silver® Flash Dryer - E1818.120.2300 - Intek Corporation
Specs
Equipment Type Flash / Pneumatic Dryer
Applications / Materials Handled Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
Energy Output / Consumption 2300 W
View Details
Vertical Cuttings Dryer -  - GN Solids control Co., Ltd.
GN Solids control Co., Ltd.
Specs
Applications / Materials Handled Slurries; Drill Cuttings
Feed Rate / Continuous Capacity 667 to 1667 lbs/min (18.14 to 45.35 metric tons/hr)
View Details
IPA VaporDryer -  - JST Manufacturing, Inc.
JST Manufacturing, Inc.
View Details