amixon GmbH Continuous Mixer AMK 400

Description
Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment Further characteristics of the continuous mixer: Technically ideal mixing quality Option between operation as batch mixer or continuous mixer Adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) No product loss at start and/or end of production Micro-fine admixture of liquid material without contamination of the mixer Specific filling level selection from 10% to 80% of cubic capacity Ideal emptying of residues on the continuous mixer Extended process including: moistening, tempering, drying, reaction processing Highest health standard (GMP Standard); safe cleaning; dry or wet Mixing device mounted only on top Operation at start of production The discharge valve of the mixer is closed. All the gravimetric working dosing components are started simultaneously with small mass flow and tune themselves automatically in relation to each other. The level of the mixing vessel fills up continuously, starting up the mixer when it reaches half capacity. Tuning is completed once the mixer is filled to half its capacity approximately. The discharge device opens slowly once the mixer is filled at approx. 80 % of working capacity. A filling level of 80 % is kept constant. The dosing flows are increased up to the maximum mass flow while maintaining a constant synchronisation. Operation at end of production All dosing components gradually slow down the mass flow and then switch off at the same time. The continuous mixer discharges the mixture continuously until it is completely empty.
Datasheet
Description
Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment Further characteristics of the continuous mixer: Technically ideal mixing quality Option between operation as batch mixer or continuous mixer Adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) No product loss at start and/or end of production Micro-fine admixture of liquid material without contamination of the mixer Specific filling level selection from 10% to 80% of cubic capacity Ideal emptying of residues on the continuous mixer Extended process including: moistening, tempering, drying, reaction processing Highest health standard (GMP Standard); safe cleaning; dry or wet Mixing device mounted only on top Operation at start of production The discharge valve of the mixer is closed. All the gravimetric working dosing components are started simultaneously with small mass flow and tune themselves automatically in relation to each other. The level of the mixing vessel fills up continuously, starting up the mixer when it reaches half capacity. Tuning is completed once the mixer is filled to half its capacity approximately. The discharge device opens slowly once the mixer is filled at approx. 80 % of working capacity. A filling level of 80 % is kept constant. The dosing flows are increased up to the maximum mass flow while maintaining a constant synchronisation. Operation at end of production All dosing components gradually slow down the mass flow and then switch off at the same time. The continuous mixer discharges the mixture continuously until it is completely empty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Mixer - AMK 400 - amixon GmbH
Paderborn, Germany
Continuous Mixer
AMK 400
Continuous Mixer AMK 400
Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment Further characteristics of the continuous mixer: Technically ideal mixing quality Option between operation as batch mixer or continuous mixer Adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) No product loss at start and/or end of production Micro-fine admixture of liquid material without contamination of the mixer Specific filling level selection from 10% to 80% of cubic capacity Ideal emptying of residues on the continuous mixer Extended process including: moistening, tempering, drying, reaction processing Highest health standard (GMP Standard); safe cleaning; dry or wet Mixing device mounted only on top Operation at start of production The discharge valve of the mixer is closed. All the gravimetric working dosing components are started simultaneously with small mass flow and tune themselves automatically in relation to each other. The level of the mixing vessel fills up continuously, starting up the mixer when it reaches half capacity. Tuning is completed once the mixer is filled to half its capacity approximately. The discharge device opens slowly once the mixer is filled at approx. 80 % of working capacity. A filling level of 80 % is kept constant. The dosing flows are increased up to the maximum mass flow while maintaining a constant synchronisation. Operation at end of production All dosing components gradually slow down the mass flow and then switch off at the same time. The continuous mixer discharges the mixture continuously until it is completely empty.

Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment

Further characteristics of the continuous mixer:

  • Technically ideal mixing quality
  • Option between operation as batch mixer or continuous mixer
  • Adjustable mixing intensity (from gentle homogenization to intensive deagglomeration)
  • No product loss at start and/or end of production
  • Micro-fine admixture of liquid material without contamination of the mixer
  • Specific filling level selection from 10% to 80% of cubic capacity
  • Ideal emptying of residues on the continuous mixer
  • Extended process including: moistening, tempering, drying, reaction processing
  • Highest health standard (GMP Standard); safe cleaning; dry or wet
  • Mixing device mounted only on top

Operation at start of production

The discharge valve of the mixer is closed. All the gravimetric working dosing components are started simultaneously with small mass flow and tune themselves automatically in relation to each other.

The level of the mixing vessel fills up continuously, starting up the mixer when it reaches half capacity. Tuning is completed once the mixer is filled to half its capacity approximately. The discharge device opens slowly once the mixer is filled at approx. 80 % of working capacity. A filling level of 80 % is kept constant. The dosing flows are increased up to the maximum mass flow while maintaining a constant synchronisation.

Operation at end of production

All dosing components gradually slow down the mass flow and then switch off at the same time. The continuous mixer discharges the mixture continuously until it is completely empty.

Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number AMK 400
Product Name Continuous Mixer
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 14.13 cubic feet (400 liters)
Feed Rate (volumetric) 1849 to 793 GPH (1944 to 833 ml/sec)
Mixer Type Screw; Single Rotor; Spiral mixing blade
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-2-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 27840 GPH (29274 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Triple Shaft Mixer - PVM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details