amixon GmbH Conical Mixer / Vertical Cone Mixer and Powder Blender AM 6000

Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer guarantees very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the powder blender and conical mixer If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The mixing device is driven from the top, using only a single top bearing. The conical mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or reactor.
Datasheet
Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer guarantees very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the powder blender and conical mixer If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The mixing device is driven from the top, using only a single top bearing. The conical mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or reactor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Mixer / Vertical Cone Mixer and Powder Blender - AM 6000 - amixon GmbH
Paderborn, Germany
Conical Mixer / Vertical Cone Mixer and Powder Blender
AM 6000
Conical Mixer / Vertical Cone Mixer and Powder Blender AM 6000
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer guarantees very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the powder blender and conical mixer If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The mixing device is driven from the top, using only a single top bearing. The conical mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or reactor.

Ideal mixing quality for dry, moist and viscous materials at variable filling levels

The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer guarantees very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough.

Further characteristics of the powder blender and conical mixer

  • If the mixing process requires deagglomeration, high speed cutting rotors can be installed.
  • The mixing device is driven from the top, using only a single top bearing.
  • The conical mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
  • Jacketed and vacuum rated versions are an ideal vacuum dryer or reactor.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number AM 6000
Product Name Conical Mixer / Vertical Cone Mixer and Powder Blender
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 212 cubic feet (6000 liters)
Mixer Type Screw; Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Triple Shaft Mixer - VMC Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details