AMIC Technology Inc. Sram, Cmos, 64K, 623308, Sop28; Memory Size Amic A623308AM-70SF

Description
SRAM, CMOS, 64K, 623308, SOP28; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet
Description
SRAM, CMOS, 64K, 623308, SOP28; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, Cmos, 64K, 623308, Sop28; Memory Size Amic - 05X9516 - Newark, An Avnet Company
Chicago, IL, United States
Sram, Cmos, 64K, 623308, Sop28; Memory Size Amic
05X9516
Sram, Cmos, 64K, 623308, Sop28; Memory Size Amic 05X9516
SRAM, CMOS, 64K, 623308, SOP28; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

SRAM, CMOS, 64K, 623308, SOP28; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 05X9516
Product Name Sram, Cmos, 64K, 623308, Sop28; Memory Size Amic
Memory Category SRAM Chip
Access Time 70 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CY14B104NA-ZS20XI - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; PG-TSOP-44
View Details
4 suppliers
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 71V016SA20YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details