AMIC Technology Inc. Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic A29L040AL-70F

Description
MEMORY, CMOS, 4MBIT, PLCC-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:LCC; No. of Pins:32Pins; Access Time:70ns; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
MEMORY, CMOS, 4MBIT, PLCC-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:LCC; No. of Pins:32Pins; Access Time:70ns; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic - 52X5847 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic
52X5847
Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic 52X5847
MEMORY, CMOS, 4MBIT, PLCC-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:LCC; No. of Pins:32Pins; Access Time:70ns; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

MEMORY, CMOS, 4MBIT, PLCC-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:LCC; No. of Pins:32Pins; Access Time:70ns; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 52X5847
Product Name Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers