AMIC Technology Inc. Memory, Cmos, 4Mbit, Dip-32; Memory Size Amic A29040C-55F

Description
MEMORY, CMOS, 4MBIT, DIP-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:DIP; No. of Pins:32Pins; Access Time:55ns; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
Description
MEMORY, CMOS, 4MBIT, DIP-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:DIP; No. of Pins:32Pins; Access Time:55ns; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The A29040C is a 4Mbit CMOS Flash memory device organized as 512K x 8 bits, designed for operation with a single 5.0V power supply. It features access times of 55ns and 70ns, making it suitable for high-speed applications. The memory is structured into eight uniform sectors of 64Kbytes each, allowing for flexible sector erase capabilities and supporting full chip erase. Typical active read current is 20mA, while program and erase operations draw 30mA. The device has a low standby current of 1OºA. It is rated for a minimum of 100,000 program/erase cycles per sector and offers a data retention period of 10 years. The A29040C is compatible with JEDEC standards, ensuring pinout and software compatibility with other single-power-supply Flash memory devices. Additional features include hardware sector protection, embedded erase algorithms, and an erase suspend/resume function, which allows for data operations during an erase cycle. The device is available in a 32-pin DIP package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The A29040C is a 4Mbit CMOS Flash memory device organized as 512K x 8 bits, designed for operation with a single 5.0V power supply. It features access times of 55ns and 70ns, making it suitable for high-speed applications. The memory is structured into eight uniform sectors of 64Kbytes each, allowing for flexible sector erase capabilities and supporting full chip erase. Typical active read current is 20mA, while program and erase operations draw 30mA. The device has a low standby current of 1OºA. It is rated for a minimum of 100,000 program/erase cycles per sector and offers a data retention period of 10 years. The A29040C is compatible with JEDEC standards, ensuring pinout and software compatibility with other single-power-supply Flash memory devices. Additional features include hardware sector protection, embedded erase algorithms, and an erase suspend/resume function, which allows for data operations during an erase cycle. The device is available in a 32-pin DIP package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Memory, Cmos, 4Mbit, Dip-32; Memory Size Amic - 52X5850 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Cmos, 4Mbit, Dip-32; Memory Size Amic
52X5850
Memory, Cmos, 4Mbit, Dip-32; Memory Size Amic 52X5850
MEMORY, CMOS, 4MBIT, DIP-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:DIP; No. of Pins:32Pins; Access Time:55ns; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

MEMORY, CMOS, 4MBIT, DIP-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:DIP; No. of Pins:32Pins; Access Time:55ns; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 52X5850
Product Name Memory, Cmos, 4Mbit, Dip-32; Memory Size Amic
Access Time 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-55DM/B - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers