AMIC Technology Inc. Custom Parts - Custom Parts (0 - A) - A29040BL-55UF A29040BL-55UF

Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182734-A29040BL-55U F Voltage: 5 V Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 55 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Custom Parts Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182734-A29040BL-55U F Voltage: 5 V Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 55 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Custom Parts Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - A29040BL-55UF - 1182734-A29040BL-55UF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - A29040BL-55UF
1182734-A29040BL-55UF
Custom Parts - Custom Parts (0 - A) - A29040BL-55UF 1182734-A29040BL-55UF
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182734-A29040BL-55U F Voltage: 5 V Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 55 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Custom Parts Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA Address Bus Width: 19 b

Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182734-A29040BL-55UF
Voltage: 5 V
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 55 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: Custom Parts
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 30 mA
Address Bus Width: 19 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1182734-A29040BL-55UF
Product Name Custom Parts - Custom Parts (0 - A) - A29040BL-55UF
Memory Category Flash; NOR
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - 54S288AJ/B - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers