AMI Bearings Inc - An Asahi Company Pillow Block/Bearing Housing MUCFL207-21

Description
BALL BEARING, FLANGE-MOUNT, TWO-BOLT FLANGE, 1.2500 INCH BORE, 304 CAST STAINLESS STEEL HOUSING, STANDARD DUTY, SET SCREW LOCKING, CONTACT WITH FLINGER. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, FLANGE-MOUNT, TWO-BOLT FLANGE, 1.2500 INCH BORE, 304 CAST STAINLESS STEEL HOUSING, STANDARD DUTY, SET SCREW LOCKING, CONTACT WITH FLINGER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 129670807 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
129670807
Pillow Block/Bearing Housing 129670807
BALL BEARING, FLANGE-MOUNT, TWO-BOLT FLANGE, 1.2500 INCH BORE, 304 CAST STAINLESS STEEL HOUSING, STANDARD DUTY, SET SCREW LOCKING, CONTACT WITH FLINGER. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, FLANGE-MOUNT, TWO-BOLT FLANGE, 1.2500 INCH BORE, 304 CAST STAINLESS STEEL HOUSING, STANDARD DUTY, SET SCREW LOCKING, CONTACT WITH FLINGER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 129670807
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BBH12G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details