AMI Bearings Inc - An Asahi Company Pillow Block/Bearing Housing BTM201-8

Description
PILLOW BLOCK BEARING, FLANGE MOUNT, 3BOLT, 1/2IN BORE, SET SCREW, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, FLANGE MOUNT, 3BOLT, 1/2IN BORE, SET SCREW, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123380523 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123380523
Pillow Block/Bearing Housing 123380523
PILLOW BLOCK BEARING, FLANGE MOUNT, 3BOLT, 1/2IN BORE, SET SCREW, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, FLANGE MOUNT, 3BOLT, 1/2IN BORE, SET SCREW, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123380523
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details