SL22 14007 is an inrush current limiter for overcurrent protection in power input and industrial control applications. It has a cylindrical body with a diameter of 22.0 mm, a thickness of 6.0 mm, and straight leads of 1.0 mm diameter with a lead length of 38.0 mm. The device has a resistance of 14.0 ohms ±25% and a maximum steady state current of 7.00 A at 65°C. It supports a maximum recommended energy rating of 75 J and a maximum capacitance of 4,800 µF at 120 VAC or 1,200 µF at 240 VAC. The body temperature reaches 197.00°C at maximum current, with a thermal time constant of 144 seconds and a dissipation constant of 48.4 mW/°C. The material type is designated as H.
ICL 14 OHM 25% 7A 22MM Product overview: SL22 14007 from Ametherm is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 OHM, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 14 OHM, 7A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-SL22 14007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-SL22 14007 |
| Product Name | 14 OHM 7A Circuit Protection Fuse |
| Mounting | PCB Mount |