Ametherm, Inc. Inrush Current Limiters (ICL) - SL22 10009 SL22 10009

Description
Manufacturer: Ametherm Win Source Part Number: 1050010-SL22 10009 Packaging: Bulk Tolerance: ±20% Lead Spacing: 0.307" (7.80mm) Diameter: 0.866" (22mm) R @ 25°C: 10 Ohm Current - Steady State Max: 9A R @ Current: 0.095 Ohm Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ametherm Win Source Part Number: 1050010-SL22 10009 Packaging: Bulk Tolerance: ±20% Lead Spacing: 0.307" (7.80mm) Diameter: 0.866" (22mm) R @ 25°C: 10 Ohm Current - Steady State Max: 9A R @ Current: 0.095 Ohm Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - SL22 10009 - 1050010-SL22 10009 - Win Source Electronics
Laguna Hills, CA, United States
Inrush Current Limiters (ICL) - SL22 10009
1050010-SL22 10009
Inrush Current Limiters (ICL) - SL22 10009 1050010-SL22 10009
Manufacturer: Ametherm Win Source Part Number: 1050010-SL22 10009 Packaging: Bulk Tolerance: ±20% Lead Spacing: 0.307" (7.80mm) Diameter: 0.866" (22mm) R @ 25°C: 10 Ohm Current - Steady State Max: 9A R @ Current: 0.095 Ohm Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Ametherm
Win Source Part Number: 1050010-SL22 10009
Packaging: Bulk
Tolerance: ±20%
Lead Spacing: 0.307" (7.80mm)
Diameter: 0.866" (22mm)
R @ 25°C: 10 Ohm
Current - Steady State Max: 9A
R @ Current: 0.095 Ohm
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1050010-SL22 10009
Product Name Inrush Current Limiters (ICL) - SL22 10009
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 5-15P UL Recoginzed - G20PMSR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details