AMETHERM, INC.
SL15 2R509-B -- INRUSH CURRENT LIMITERS (ICL)
Ametherm, Inc.
Inrush Current Limiters (ICL)
SL15 2R509-B
Description
ICL 2.5 OHM 20% 9A 16MM
Description
ICL 2.5 OHM 20% 9A 16MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
SL15 2R509-B |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Type
SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage
2.7 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Number of Supplies
1; 1
Output Options
Open Drain; Open Drain or Open Collector
Type
SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
70000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details