The SL15 10006 is a current-limiting thermistor for inrush current protection, rated for up to 6.00 A steady state current at 65°C and 55 J maximum energy rating. It has a resistance of 10.0 Ω ±20% at 25°C, with resistance values of 0.14 Ω at 100% current and 0.36 Ω at 50% current. The body temperature reaches 172.00°C at maximum current. It supports maximum capacitance of 3,820 µF at 120 VAC and 955 µF at 240 VAC. The device has a thermal time constant of 54 seconds and a dissipation constant of 15.9 mW/°C. The package is a radial leaded design with a body diameter of 15.0 mm ± max, thickness of 5.0 mm ± 1.0 mm, and lead length of 38.0 mm ± 9.0 mm.
ICL 10 OHM 20% 6A 16MM Product overview: SL15 10006 from Ametherm is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10 OHM, 6A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-SL15 10006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-SL15 10006 |
| Product Name | 10 OHM 6A Circuit Protection Fuse |
| Mounting | PCB Mount |