SL10 50002 is an inrush current limiter designed for overcurrent protection in power input and industrial control applications. It has a cylindrical body with a diameter of 10.0 mm and a thickness of 4.0 mm, with straight leads of 0.5 mm diameter spaced 5.0 mm apart and a total lead length of 38.0 mm. The device has a nominal resistance of 50.0 Ω ±25%, a maximum steady-state current of 2.00 A up to 65°C, and a recommended energy rating of 18 J. At maximum current, its resistance is 0.44 Ω and body temperature reaches 140.0°C. The thermal time constant is 38 seconds, and the dissipation constant is 11.2 mW/°C. Maximum capacitance is 900 µF at 120 VAC and 225 µF at 240 VAC. The material type is H.
ICL 50 OHM 25% 2A 10MM Product overview: SL10 50002 from Ametherm is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50 OHM, 2A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-SL10 50002 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-SL10 50002 |
| Product Name | 50 OHM 2A Circuit Protection Fuse |
| Mounting | PCB Mount |