Ametherm, Inc.
Inrush Current Limiters (ICL)
SL0510002A
Description
ICL 10R 15% 2A 5MM A
Request a Quote
Email Supplier
Datasheet
Description
ICL 10R 15% 2A 5MM A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
570-SL0510002A-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
PIN; RF Diodes
VR
200 volts
Tj
-65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diode Type
Zener; Zener Diodes
IF
230 mA
IR
10 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
400 volts
View Details
Diode Type
General Purpose
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
2 suppliers